Vishay Intertechnology, Inc. Through Hole Resistors CW0101R300JE123

Description
1.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R300JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R300JE123-ND
Through Hole Resistors CW0101R300JE123-ND
1.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0101R300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0101R300JE123
Res Wirewound 1.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R300JE123
Res Wirewound 1.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 1.3 5% E12 E3 Vishay - 70P3677 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.3 5% E12 E3 Vishay
70P3677
Cw-10-3 1.3 5% E12 E3 Vishay 70P3677
CW-10-3 1.3 5% e12 E3

CW-10-3 1.3 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R300JE123-ND CW0101R300JE123 70P3677
Product Name Through Hole Resistors Res Wirewound 1.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-10-3 1.3 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details