Vishay Intertechnology, Inc. Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R200KE733

Description
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R200KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R200KE733
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R200KE733
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101R200KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R200KE733-ND
Through Hole Resistors CW0101R200KE733-ND
1.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.2 10% E73 E3 Vishay - 70P3675 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.2 10% E73 E3 Vishay
70P3675
Cw-10-3 1.2 10% E73 E3 Vishay 70P3675
CW-10-3 1.2 10% E73 e3

CW-10-3 1.2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R200KE733 CW0101R200KE733-ND 70P3675
Product Name Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 1.2 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details