Vishay Intertechnology, Inc. Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R200KE73

Description
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R200KE73
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R200KE73
Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0101R200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R200KE73
Wirewound Resistors 3110-CW0101R200KE73
CW-10 1.2 10% E73 e3

CW-10 1.2 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101R200KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R200KE73-ND
Through Hole Resistors CW0101R200KE73-ND
1.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 1.2 10% E73 E3 Vishay - 70P3674 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.2 10% E73 E3 Vishay
70P3674
Cw-10 1.2 10% E73 E3 Vishay 70P3674
CW-10 1.2 10% E73 e3

CW-10 1.2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101R200KE73 3110-CW0101R200KE73 CW0101R200KE73-ND 70P3674
Product Name Res Wirewound 1.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 1.2 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 2-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers