Vishay Intertechnology, Inc. RES 1.2 OHM 13W 5% WW AXIAL CW0101R200JE733

Description
RES 1.2ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2 OHM 13W 5% WW AXIAL - CW0101R200JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 13W 5% WW AXIAL
CW0101R200JE733
RES 1.2 OHM 13W 5% WW AXIAL CW0101R200JE733
RES 1.2ohm 13W 5% WW AXIAL

RES 1.2ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101R200JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R200JE733-ND
Through Hole Resistors CW0101R200JE733-ND
1.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.2 5% E73 E3 Vishay - 70P3672 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.2 5% E73 E3 Vishay
70P3672
Cw-10-3 1.2 5% E73 E3 Vishay 70P3672
CW-10-3 1.2 5% E73 e3

CW-10-3 1.2 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R200JE733 CW0101R200JE733-ND 70P3672
Product Name RES 1.2 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 1.2 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details