Vishay Intertechnology, Inc. Through Hole Resistors CW0101R160KE733

Description
1.16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R160KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R160KE733-ND
Through Hole Resistors CW0101R160KE733-ND
1.16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R160KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R160KE733
Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R160KE733
Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 1.16 10% E73 E3 Vishay - 70P3669 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.16 10% E73 E3 Vishay
70P3669
Cw-10-3 1.16 10% E73 E3 Vishay 70P3669
CW-10-3 1.16 10% E73 e3

CW-10-3 1.16 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R160KE733-ND CW0101R160KE733 70P3669
Product Name Through Hole Resistors Res Wirewound 1.16 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Cw-10-3 1.16 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers