Vishay Intertechnology, Inc. Wirewound Resistors CW0101R160KE73

Description
CW-10 1.16 10% E73 e3
Request a Quote Datasheet
Description
CW-10 1.16 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101R160KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101R160KE73
Wirewound Resistors 3110-CW0101R160KE73
CW-10 1.16 10% E73 e3

CW-10 1.16 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101R160KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R160KE73-ND
Through Hole Resistors CW0101R160KE73-ND
1.16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.16 OHM 13W 10% WW AXIAL - CW0101R160KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.16 OHM 13W 10% WW AXIAL
CW0101R160KE73
RES 1.16 OHM 13W 10% WW AXIAL CW0101R160KE73
RES 1.16ohm 13W 10% WW AXIAL

RES 1.16ohm 13W 10% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0101R160KE73 CW0101R160KE73-ND CW0101R160KE73
Product Name Wirewound Resistors Through Hole Resistors RES 1.16 OHM 13W 10% WW AXIAL
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1.16 ohms 1.16 ohms 1.16 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers