RES 1.16ohm 13W 10% WW AXIAL
CW-10 1.16 10% E12 e3
1.16 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0101R160KE12 | 3110-CW0101R160KE12 | CW0101R160KE12-ND | 70P3666 |
| Product Name | RES 1.16 OHM 13W 10% WW AXIAL | Wirewound Resistors | Through Hole Resistors | Cw-10 1.16 10% E12 E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 1.16 ohms | 1.16 ohms | 1.16 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Power Rating | 13 watts | 13 watts | ||
| Category / Application | Industrial | General Use |