Vishay Intertechnology, Inc. Through Hole Resistors CW0101R160JE733

Description
1.16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R160JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R160JE733-ND
Through Hole Resistors CW0101R160JE733-ND
1.16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.16 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.16 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R160JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R160JE733
Res Wirewound 1.16 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R160JE733
Res Wirewound 1.16 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.16 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 1.16 5% E73 E3 Vishay - 70P3665 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.16 5% E73 E3 Vishay
70P3665
Cw-10-3 1.16 5% E73 E3 Vishay 70P3665
CW-10-3 1.16 5% E73 e3

CW-10-3 1.16 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R160JE733-ND CW0101R160JE733 70P3665
Product Name Through Hole Resistors Res Wirewound 1.16 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Cw-10-3 1.16 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers