Vishay Intertechnology, Inc. Res Wirewound 1.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R100KE123

Description
Res Wirewound 1.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0101R100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0101R100KE123
Res Wirewound 1.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0101R100KE123
Res Wirewound 1.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0101R100KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R100KE123-ND
Through Hole Resistors CW0101R100KE123-ND
1.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.1 10% E12 E3 Vishay - 70P3659 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.1 10% E12 E3 Vishay
70P3659
Cw-10-3 1.1 10% E12 E3 Vishay 70P3659
CW-10-3 1.1 10% e12 E3

CW-10-3 1.1 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R100KE123 CW0101R100KE123-ND 70P3659
Product Name Res Wirewound 1.1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 1.1 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers