Vishay Intertechnology, Inc. Through Hole Resistors CW0101R100JE733

Description
1.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101R100JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R100JE733-ND
Through Hole Resistors CW0101R100JE733-ND
1.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.1 OHM 13W 5% WW AXIAL - CW0101R100JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1 OHM 13W 5% WW AXIAL
CW0101R100JE733
RES 1.1 OHM 13W 5% WW AXIAL CW0101R100JE733
RES 1.1ohm 13W 5% WW AXIAL

RES 1.1ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 1.1 5% E73 E3 Vishay - 70P3657 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.1 5% E73 E3 Vishay
70P3657
Cw-10-3 1.1 5% E73 E3 Vishay 70P3657
CW-10-3 1.1 5% E73 e3

CW-10-3 1.1 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R100JE733-ND CW0101R100JE733 70P3657
Product Name Through Hole Resistors RES 1.1 OHM 13W 5% WW AXIAL Cw-10-3 1.1 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.1 ohms 1.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details