Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R000KE733

Description
Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R000KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R000KE733
Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R000KE733
Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101R000KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R000KE733-ND
Through Hole Resistors CW0101R000KE733-ND
1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1 10% E73 E3 Vishay - 70P3653 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1 10% E73 E3 Vishay
70P3653
Cw-10-3 1 10% E73 E3 Vishay 70P3653
CW-10-3 1 10% E73 e3

CW-10-3 1 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R000KE733 CW0101R000KE733-ND 70P3653
Product Name Res Wirewound 1 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 1 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers