Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R000JR40

Description
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R000JR40 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R000JR40
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R000JR40
Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101R000JR40-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R000JR40-ND
Through Hole Resistors CW0101R000JR40-ND
1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0101R000JR40 CW0101R000JR40-ND
Product Name Res Wirewound 1 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756410 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details