Vishay Intertechnology, Inc. RES 1 OHM 13W 5% WW AXIAL CW0101R000JB123

Description
RES 1ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 13W 5% WW AXIAL - CW0101R000JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 13W 5% WW AXIAL
CW0101R000JB123
RES 1 OHM 13W 5% WW AXIAL CW0101R000JB123
RES 1ohm 13W 5% WW AXIAL

RES 1ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101R000JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R000JB123-ND
Through Hole Resistors CW0101R000JB123-ND
1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0101R000JB123 CW0101R000JB123-ND
Product Name RES 1 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details