Vishay Intertechnology, Inc. Res Wirewound 1 Ohm 3% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R000HS73

Description
Res Wirewound 1 Ohm 3% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1 Ohm 3% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1 Ohm 3% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0101R000HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1 Ohm 3% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0101R000HS73
Res Wirewound 1 Ohm 3% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0101R000HS73
Res Wirewound 1 Ohm 3% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1 Ohm 3% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101R000HS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101R000HS73-ND
Through Hole Resistors CW0101R000HS73-ND
1 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res,metal Alloy,1Ohms,3+/-% Tol,-50,50Ppm-Tc Vishay - 43C8528 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,1Ohms,3+/-% Tol,-50,50Ppm-Tc Vishay
43C8528
Res,metal Alloy,1Ohms,3+/-% Tol,-50,50Ppm-Tc Vishay 43C8528
RES,Metal Alloy,1Ohms,3+/-% Tol,-50,50ppm-TC

RES,Metal Alloy,1Ohms,3+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101R000HS73 CW0101R000HS73-ND 43C8528
Product Name Res Wirewound 1 Ohm 3% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Res,metal Alloy,1Ohms,3+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction Wirewound Wirewound MetalAlloy
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details