RES 1ohm 13W 3% WW AXIAL
1 Ohms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 1 OHM 13W 3% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0101R000HB14 | CW0101R000HB14-ND | CW0101R000HB14 |
| Product Name | RES 1 OHM 13W 3% WW AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |
| Tolerance | 3 +/- % | 3 +/- % | 3 +/- % |
| Power Rating | 13 watts | 13 watts | 13 watts |
| Configuration | Single Resistor |