Vishay Intertechnology, Inc. Wirewound Resistors CW0101K900KE73

Description
CW-10 1.9K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 1.9K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101K900KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K900KE73
Wirewound Resistors 3110-CW0101K900KE73
CW-10 1.9K 10% E73 e3

CW-10 1.9K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101K900KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K900KE73-ND
Through Hole Resistors CW0101K900KE73-ND
1.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K900KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K900KE73
Res Wirewound 1.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K900KE73
Res Wirewound 1.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 1.9K 10% E73 E3 Vishay - 70P3645 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.9K 10% E73 E3 Vishay
70P3645
Cw-10 1.9K 10% E73 E3 Vishay 70P3645
CW-10 1.9K 10% E73 e3

CW-10 1.9K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101K900KE73 CW0101K900KE73-ND CW0101K900KE73 70P3645
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 1.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 1.9K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1900 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers