Vishay Intertechnology, Inc. RES 1.9K OHM 13W 10% WW AXIAL CW0101K900KE123

Description
RES 1.9Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 1.9Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.9K OHM 13W 10% WW AXIAL - CW0101K900KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.9K OHM 13W 10% WW AXIAL
CW0101K900KE123
RES 1.9K OHM 13W 10% WW AXIAL CW0101K900KE123
RES 1.9Kohm 13W 10% WW AXIAL

RES 1.9Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K900KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K900KE123-ND
Through Hole Resistors CW0101K900KE123-ND
1.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.9K 10% E12 E3 Vishay - 70P3644 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.9K 10% E12 E3 Vishay
70P3644
Cw-10-3 1.9K 10% E12 E3 Vishay 70P3644
CW-10-3 1.9K 10% e12 E3

CW-10-3 1.9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K900KE123 CW0101K900KE123-ND 70P3644
Product Name RES 1.9K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 1.9K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1900 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129386-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details