CW-10 1.9K 5% B12
Res Wirewound 1.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
1.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW, 1.781 x 0.375", 1.9 kOhm, 5%
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0101K900JB12 | CW0101K900JB12 | CW0101K900JB12-ND | 92H4651 |
| Product Name | Wirewound Resistors | Res Wirewound 1.9K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Cw, 1.781 X 0.375, 1.9 Kohm, 5% Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 1900 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |