Vishay Intertechnology, Inc. Through Hole Resistors CW0101K800KE123

Description
1.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K800KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K800KE123-ND
Through Hole Resistors CW0101K800KE123-ND
1.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.8K OHM 13W 10% WW AXIAL - CW0101K800KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 13W 10% WW AXIAL
CW0101K800KE123
RES 1.8K OHM 13W 10% WW AXIAL CW0101K800KE123
RES 1.8Kohm 13W 10% WW AXIAL

RES 1.8Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 1.8K 10% E12 E3 Vishay - 70P3636 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.8K 10% E12 E3 Vishay
70P3636
Cw-10-3 1.8K 10% E12 E3 Vishay 70P3636
CW-10-3 1.8K 10% e12 E3

CW-10-3 1.8K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K800KE123-ND CW0101K800KE123 70P3636
Product Name Through Hole Resistors RES 1.8K OHM 13W 10% WW AXIAL Cw-10-3 1.8K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details