Vishay Intertechnology, Inc. Wirewound Resistors CW0101K800JS73

Description
CW-10 1.8K 5% S73
Request a Quote Datasheet
Description
CW-10 1.8K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101K800JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K800JS73
Wirewound Resistors 3110-CW0101K800JS73
CW-10 1.8K 5% S73

CW-10 1.8K 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-1.8KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-1.8KTR-ND
Through Hole Resistors CWE-1.8KTR-ND
1.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.8K OHM 13W 5% WW AXIAL - CW0101K800JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 13W 5% WW AXIAL
CW0101K800JS73
RES 1.8K OHM 13W 5% WW AXIAL CW0101K800JS73
RES 1.8Kohm 13W 5% WW AXIAL

RES 1.8Kohm 13W 5% WW AXIAL

Supplier's Site
Power Resistor; Resistance Vishay - 06H0040 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0040
Power Resistor; Resistance Vishay 06H0040
Power Resistor; Resistance:1.8kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:1.8kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101K800JS73 CWE-1.8KTR-ND CW0101K800JS73 06H0040
Product Name Wirewound Resistors Through Hole Resistors RES 1.8K OHM 13W 5% WW AXIAL Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A33RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details