Vishay Intertechnology, Inc. Through Hole Resistors CW0101K800JS67

Description
1.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K800JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K800JS67-ND
Through Hole Resistors CW0101K800JS67-ND
1.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.8K OHM 13W 5% WW AXIAL - CW0101K800JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 13W 5% WW AXIAL
CW0101K800JS67
RES 1.8K OHM 13W 5% WW AXIAL CW0101K800JS67
RES 1.8Kohm 13W 5% WW AXIAL

RES 1.8Kohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW0101K800JS67-ND CW0101K800JS67
Product Name Through Hole Resistors RES 1.8K OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers