Vishay Intertechnology, Inc. Wirewound Resistors CW0101K750JS73

Description
CW-10 1.75K 5% S73
Request a Quote Datasheet
Description
CW-10 1.75K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101K750JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K750JS73
Wirewound Resistors 3110-CW0101K750JS73
CW-10 1.75K 5% S73

CW-10 1.75K 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CW0101K750JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K750JS73-ND
Through Hole Resistors CW0101K750JS73-ND
1.75 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.75 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.75K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K750JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K750JS73
Res Wirewound 1.75K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K750JS73
Res Wirewound 1.75K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.75K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 1.781 X 0.375, 1.75 Kohm, 5% Vishay - 43C8521 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 1.75 Kohm, 5% Vishay
43C8521
Cw, 1.781 X 0.375, 1.75 Kohm, 5% Vishay 43C8521
CW, 1.781 x 0.375", 1.75 kOhm, 5%

CW, 1.781 x 0.375", 1.75 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101K750JS73 CW0101K750JS73-ND CW0101K750JS73 43C8521
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 1.75K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 1.781 X 0.375, 1.75 Kohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 1750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers