Vishay Intertechnology, Inc. RES 1.75K OHM 13W 5% WW AXIAL CW0101K750JB12

Description
RES 1.75Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.75Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.75K OHM 13W 5% WW AXIAL - CW0101K750JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.75K OHM 13W 5% WW AXIAL
CW0101K750JB12
RES 1.75K OHM 13W 5% WW AXIAL CW0101K750JB12
RES 1.75Kohm 13W 5% WW AXIAL

RES 1.75Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K750JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K750JB12-ND
Through Hole Resistors CW0101K750JB12-ND
1.75 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.75 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0101K750JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K750JB12
Wirewound Resistors 3110-CW0101K750JB12
CW-10 1.75K 5% B12

CW-10 1.75K 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW0101K750JB12 CW0101K750JB12-ND 3110-CW0101K750JB12
Product Name RES 1.75K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1750 ohms 1750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details