Vishay Intertechnology, Inc. Through Hole Resistors CW0101K620KE733

Description
1.62 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.62 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K620KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K620KE733-ND
Through Hole Resistors CW0101K620KE733-ND
1.62 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.62 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K620KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K620KE733
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K620KE733
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 1.62K 10% E73 E3 Vishay - 70P3624 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.62K 10% E73 E3 Vishay
70P3624
Cw-10-3 1.62K 10% E73 E3 Vishay 70P3624
CW-10-3 1.62K 10% E73 e3

CW-10-3 1.62K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K620KE733-ND CW0101K620KE733 70P3624
Product Name Through Hole Resistors Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 1.62K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through-Hole Resistors - 1-1623730-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details