Vishay Intertechnology, Inc. Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K620KE12

Description
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K620KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K620KE12
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K620KE12
Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0101K620KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K620KE12
Wirewound Resistors 3110-CW0101K620KE12
CW-10 1.62K 10% E12 e3

CW-10 1.62K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101K620KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K620KE12-ND
Through Hole Resistors CW0101K620KE12-ND
1.62 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.62 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 1.62K 10% E12 E3 Vishay - 70P3621 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.62K 10% E12 E3 Vishay
70P3621
Cw-10 1.62K 10% E12 E3 Vishay 70P3621
CW-10 1.62K 10% e12 E3

CW-10 1.62K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101K620KE12 3110-CW0101K620KE12 CW0101K620KE12-ND 70P3621
Product Name Res Wirewound 1.62K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Cw-10 1.62K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details