Vishay Intertechnology, Inc. RES 1.6K OHM 13W 10% WW AXIAL CW0101K600KE733

Description
RES 1.6Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 13W 10% WW AXIAL - CW0101K600KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 13W 10% WW AXIAL
CW0101K600KE733
RES 1.6K OHM 13W 10% WW AXIAL CW0101K600KE733
RES 1.6Kohm 13W 10% WW AXIAL

RES 1.6Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K600KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K600KE733-ND
Through Hole Resistors CW0101K600KE733-ND
1.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.6K 10% E73 E3 Vishay - 70P3616 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.6K 10% E73 E3 Vishay
70P3616
Cw-10-3 1.6K 10% E73 E3 Vishay 70P3616
CW-10-3 1.6K 10% E73 e3

CW-10-3 1.6K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K600KE733 CW0101K600KE733-ND 70P3616
Product Name RES 1.6K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 1.6K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1600 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1623753-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details