Vishay Intertechnology, Inc. Through Hole Resistors CW0101K600JE733

Description
1.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K600JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K600JE733-ND
Through Hole Resistors CW0101K600JE733-ND
1.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K600JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K600JE733
Res Wirewound 1.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K600JE733
Res Wirewound 1.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 1.6K 5% E73 E3 Vishay - 70P3612 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.6K 5% E73 E3 Vishay
70P3612
Cw-10-3 1.6K 5% E73 E3 Vishay 70P3612
CW-10-3 1.6K 5% E73 e3

CW-10-3 1.6K 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K600JE733-ND CW0101K600JE733 70P3612
Product Name Through Hole Resistors Res Wirewound 1.6K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 1.6K 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details