Vishay Intertechnology, Inc. Through Hole Resistors CW0101K550KE733

Description
1.55 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.55 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K550KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K550KE733-ND
Through Hole Resistors CW0101K550KE733-ND
1.55 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.55 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.55K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K550KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.55K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K550KE733
Res Wirewound 1.55K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K550KE733
Res Wirewound 1.55K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.55K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 1.55K 10% E73 E3 Vishay - 70P3608 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.55K 10% E73 E3 Vishay
70P3608
Cw-10-3 1.55K 10% E73 E3 Vishay 70P3608
CW-10-3 1.55K 10% E73 e3

CW-10-3 1.55K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K550KE733-ND CW0101K550KE733 70P3608
Product Name Through Hole Resistors Res Wirewound 1.55K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 1.55K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1625963-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details