Vishay Intertechnology, Inc. RES 1.55K OHM 13W 10% WW AXIAL CW0101K550KE12

Description
RES 1.55Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 1.55Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.55K OHM 13W 10% WW AXIAL - CW0101K550KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.55K OHM 13W 10% WW AXIAL
CW0101K550KE12
RES 1.55K OHM 13W 10% WW AXIAL CW0101K550KE12
RES 1.55Kohm 13W 10% WW AXIAL

RES 1.55Kohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0101K550KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K550KE12
Wirewound Resistors 3110-CW0101K550KE12
CW-10 1.55K 10% E12 e3

CW-10 1.55K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0101K550KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K550KE12-ND
Through Hole Resistors CW0101K550KE12-ND
1.55 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.55 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 1.55K 10% E12 E3 Vishay - 70P3605 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.55K 10% E12 E3 Vishay
70P3605
Cw-10 1.55K 10% E12 E3 Vishay 70P3605
CW-10 1.55K 10% e12 E3

CW-10 1.55K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101K550KE12 3110-CW0101K550KE12 CW0101K550KE12-ND 70P3605
Product Name RES 1.55K OHM 13W 10% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 1.55K 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1550 ohms 1550 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details