Vishay Intertechnology, Inc. RES 1.5K OHM 13W 5% WW AXIAL CW0101K500JS67

Description
RES 1.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 13W 5% WW AXIAL - CW0101K500JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 13W 5% WW AXIAL
CW0101K500JS67
RES 1.5K OHM 13W 5% WW AXIAL CW0101K500JS67
RES 1.5Kohm 13W 5% WW AXIAL

RES 1.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K500JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K500JS67-ND
Through Hole Resistors CW0101K500JS67-ND
1.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0101K500JS67 CW0101K500JS67-ND
Product Name RES 1.5K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details