Vishay Intertechnology, Inc. Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K500JE123

Description
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K500JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K500JE123
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K500JE123
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0101K500JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K500JE123-ND
Through Hole Resistors CW0101K500JE123-ND
1.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.5K 5% E12 E3 Vishay - 70P3595 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.5K 5% E12 E3 Vishay
70P3595
Cw-10-3 1.5K 5% E12 E3 Vishay 70P3595
CW-10-3 1.5K 5% e12 E3

CW-10-3 1.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K500JE123 CW0101K500JE123-ND 70P3595
Product Name Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 1.5K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details