Vishay Precision Group Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K500JE12

Description
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K500JE12
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K500JE12
Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0101K500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K500JE12
Wirewound Resistors 3110-CW0101K500JE12
CW-10 1.5K 5% E12 e3

CW-10 1.5K 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70204812 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70204812
Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70204812
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Cw-10 1.5K 5% E12 E3 Vishay - 70P3594 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.5K 5% E12 E3 Vishay
70P3594
Cw-10 1.5K 5% E12 E3 Vishay 70P3594
CW-10 1.5K 5% e12 E3

CW-10 1.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0101K500JE12 3110-CW0101K500JE12 70204812 70P3594
Product Name Res Wirewound 1.5K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Resistor;Wirewound;Res 1.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk Cw-10 1.5K 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers