Vishay Intertechnology, Inc. Through Hole Resistors CW0101K470KE123

Description
1.47 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.47 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0101K470KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K470KE123-ND
Through Hole Resistors CW0101K470KE123-ND
1.47 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.47 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 1.47K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K470KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K470KE123
Res Wirewound 1.47K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K470KE123
Res Wirewound 1.47K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.47K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 1.47K 10% E12 E3 Vishay - 70P3591 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.47K 10% E12 E3 Vishay
70P3591
Cw-10-3 1.47K 10% E12 E3 Vishay 70P3591
CW-10-3 1.47K 10% e12 E3

CW-10-3 1.47K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K470KE123-ND CW0101K470KE123 70P3591
Product Name Through Hole Resistors Res Wirewound 1.47K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 1.47K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details