Vishay Intertechnology, Inc. RES 1.4K OHM 13W 10% WW AXIAL CW0101K400KE733

Description
RES 1.4Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 13W 10% WW AXIAL - CW0101K400KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 13W 10% WW AXIAL
CW0101K400KE733
RES 1.4K OHM 13W 10% WW AXIAL CW0101K400KE733
RES 1.4Kohm 13W 10% WW AXIAL

RES 1.4Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K400KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K400KE733-ND
Through Hole Resistors CW0101K400KE733-ND
1.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.4K 10% E73 E3 Vishay - 70P3585 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.4K 10% E73 E3 Vishay
70P3585
Cw-10-3 1.4K 10% E73 E3 Vishay 70P3585
CW-10-3 1.4K 10% E73 e3

CW-10-3 1.4K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K400KE733 CW0101K400KE733-ND 70P3585
Product Name RES 1.4K OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 1.4K 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers