Vishay Intertechnology, Inc. RES 1.4K OHM 13W 10% WW AXIAL CW0101K400KE73

Description
RES 1.4Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 13W 10% WW AXIAL - CW0101K400KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 13W 10% WW AXIAL
CW0101K400KE73
RES 1.4K OHM 13W 10% WW AXIAL CW0101K400KE73
RES 1.4Kohm 13W 10% WW AXIAL

RES 1.4Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K400KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K400KE73-ND
Through Hole Resistors CW0101K400KE73-ND
1.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.4 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0101K400KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K400KE73
Wirewound Resistors 3110-CW0101K400KE73
CW-10 1.4K 10% E73 e3

CW-10 1.4K 10% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number CW0101K400KE73 CW0101K400KE73-ND 3110-CW0101K400KE73
Product Name RES 1.4K OHM 13W 10% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms 1400 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details