Vishay Intertechnology, Inc. RES 1.4K OHM 13W 3% WW AXIAL CW0101K400HS73

Description
RES 1.4Kohm 13W 3% WW AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 13W 3% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 13W 3% WW AXIAL - CW0101K400HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 13W 3% WW AXIAL
CW0101K400HS73
RES 1.4K OHM 13W 3% WW AXIAL CW0101K400HS73
RES 1.4Kohm 13W 3% WW AXIAL

RES 1.4Kohm 13W 3% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K400HS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K400HS73-ND
Through Hole Resistors CW0101K400HS73-ND
1.4 kOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.4 kOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 1.4K 3% S73 Vishay - 23M4094 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 1.4K 3% S73 Vishay
23M4094
Cw-10 1.4K 3% S73 Vishay 23M4094
CW-10 1.4K 3% S73

CW-10 1.4K 3% S73

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K400HS73 CW0101K400HS73-ND 23M4094
Product Name RES 1.4K OHM 13W 3% WW AXIAL Through Hole Resistors Cw-10 1.4K 3% S73 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 3 +/- % 3 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details