1.32 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 1.32K 10% E12 e3
RES 1.32Kohm 13W 10% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0101K320KE12-ND | 3110-CW0101K320KE12 | CW0101K320KE12 | 70P3574 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 1.32K OHM 13W 10% WW AXIAL | Cw-10 1.32K 10% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |