Vishay Intertechnology, Inc. RES 1.32K OHM 13W 5% WW AXIAL CW0101K320JE123

Description
RES 1.32Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.32Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.32K OHM 13W 5% WW AXIAL - CW0101K320JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.32K OHM 13W 5% WW AXIAL
CW0101K320JE123
RES 1.32K OHM 13W 5% WW AXIAL CW0101K320JE123
RES 1.32Kohm 13W 5% WW AXIAL

RES 1.32Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K320JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K320JE123-ND
Through Hole Resistors CW0101K320JE123-ND
1.32 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.32 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.32K 5% E12 E3 Vishay - 70P3571 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.32K 5% E12 E3 Vishay
70P3571
Cw-10-3 1.32K 5% E12 E3 Vishay 70P3571
CW-10-3 1.32K 5% e12 E3

CW-10-3 1.32K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K320JE123 CW0101K320JE123-ND 70P3571
Product Name RES 1.32K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 1.32K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1320 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers