CW-10 1.3K 10% E73 e3
1.3 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0101K300KE73 | CW0101K300KE73-ND | CW0101K300KE73 | 70P3568 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Cw-10 1.3K 10% E73 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 1300 ohms | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Configuration | Single Resistor | Single Resistor |