Vishay Intertechnology, Inc. Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K300KE123

Description
Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K300KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K300KE123
Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K300KE123
Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0101K300KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K300KE123-ND
Through Hole Resistors CW0101K300KE123-ND
1.3 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.3 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.3K 10% E12 E3 Vishay - 70P3567 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.3K 10% E12 E3 Vishay
70P3567
Cw-10-3 1.3K 10% E12 E3 Vishay 70P3567
CW-10-3 1.3K 10% e12 E3

CW-10-3 1.3K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K300KE123 CW0101K300KE123-ND 70P3567
Product Name Res Wirewound 1.3K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 1.3K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers