Vishay Intertechnology, Inc. RES 1.3K OHM 13W 5% WW AXIAL CW0101K300JE123

Description
RES 1.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 13W 5% WW AXIAL - CW0101K300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 13W 5% WW AXIAL
CW0101K300JE123
RES 1.3K OHM 13W 5% WW AXIAL CW0101K300JE123
RES 1.3Kohm 13W 5% WW AXIAL

RES 1.3Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K300JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K300JE123-ND
Through Hole Resistors CW0101K300JE123-ND
1.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0101K300JE123 CW0101K300JE123-ND
Product Name RES 1.3K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1676814-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details