Vishay Intertechnology, Inc. Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K250KE733

Description
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K250KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K250KE733
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K250KE733
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101K250KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K250KE733-ND
Through Hole Resistors CW0101K250KE733-ND
1.25 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.25 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.25K 10% E73 E3 Vishay - 70P3561 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.25K 10% E73 E3 Vishay
70P3561
Cw-10-3 1.25K 10% E73 E3 Vishay 70P3561
CW-10-3 1.25K 10% E73 e3

CW-10-3 1.25K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K250KE733 CW0101K250KE733-ND 70P3561
Product Name Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 1.25K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers