Vishay Intertechnology, Inc. Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K250KE123

Description
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0101K250KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0101K250KE123
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0101K250KE123
Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0101K250KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K250KE123-ND
Through Hole Resistors CW0101K250KE123-ND
1.25 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.25 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.25K 10% E12 E3 Vishay - 70P3559 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.25K 10% E12 E3 Vishay
70P3559
Cw-10-3 1.25K 10% E12 E3 Vishay 70P3559
CW-10-3 1.25K 10% e12 E3

CW-10-3 1.25K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K250KE123 CW0101K250KE123-ND 70P3559
Product Name Res Wirewound 1.25K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 1.25K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details