Vishay Intertechnology, Inc. Wirewound Resistors CW0101K250JS73

Description
CW-10 1.25K 5% S73
Request a Quote Datasheet
Description
CW-10 1.25K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101K250JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K250JS73
Wirewound Resistors 3110-CW0101K250JS73
CW-10 1.25K 5% S73

CW-10 1.25K 5% S73

Supplier's Site Datasheet
RES 1.25K OHM 5% SILICONE WW - CW0101K250JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.25K OHM 5% SILICONE WW
CW0101K250JS73
RES 1.25K OHM 5% SILICONE WW CW0101K250JS73
RES 1.25Kohm 5% SILICONE WW

RES 1.25Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0101K250JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K250JS73-ND
Through Hole Resistors CW0101K250JS73-ND
1.25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Power Resistor; Resistance Vishay - 06H0036 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Vishay
06H0036
Power Resistor; Resistance Vishay 06H0036
Power Resistor; Resistance:1.25kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Power Resistor; Resistance:1.25kohm; Product Range:CW Series; Power Rating:13W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 30ppm/°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101K250JS73 CW0101K250JS73 CW0101K250JS73-ND 06H0036
Product Name Wirewound Resistors RES 1.25K OHM 5% SILICONE WW Through Hole Resistors Power Resistor; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 1250 ohms 1250 ohms 1250 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details