Vishay Intertechnology, Inc. Wirewound Resistors CW0101K250JE73

Description
CW-10 1.25K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 1.25K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101K250JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K250JE73
Wirewound Resistors 3110-CW0101K250JE73
CW-10 1.25K 5% E73 e3

CW-10 1.25K 5% E73 e3

Supplier's Site Datasheet
RES 1.25K OHM 13W 5% WW AXIAL - CW0101K250JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.25K OHM 13W 5% WW AXIAL
CW0101K250JE73
RES 1.25K OHM 13W 5% WW AXIAL CW0101K250JE73
RES 1.25Kohm 13W 5% WW AXIAL

RES 1.25Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K250JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K250JE73-ND
Through Hole Resistors CW0101K250JE73-ND
1.25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.25 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 1.25Kohm, 10W, 5%, Full Reel; Resistance Vishay - 65K3602 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.25Kohm, 10W, 5%, Full Reel; Resistance Vishay
65K3602
Wirewound Resistor, 1.25Kohm, 10W, 5%, Full Reel; Resistance Vishay 65K3602
WIREWOUND RESISTOR, 1.25KOHM, 10W, 5%, FULL REEL; Resistance:1.25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.25KOHM, 10W, 5%, FULL REEL; Resistance:1.25kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0101K250JE73 CW0101K250JE73 CW0101K250JE73-ND 65K3602
Product Name Wirewound Resistors RES 1.25K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistor, 1.25Kohm, 10W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 1250 ohms 1250 ohms 1250 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details