Vishay Intertechnology, Inc. Res Wirewound 1.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K200KE733

Description
Res Wirewound 1.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0101K200KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0101K200KE733
Res Wirewound 1.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0101K200KE733
Res Wirewound 1.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0101K200KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K200KE733-ND
Through Hole Resistors CW0101K200KE733-ND
1.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0101K200KE733 CW0101K200KE733-ND
Product Name Res Wirewound 1.2K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details