Vishay Intertechnology, Inc. Wirewound Resistors CW0101K200KE12

Description
CW-10 1.2K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 1.2K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0101K200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K200KE12
Wirewound Resistors 3110-CW0101K200KE12
CW-10 1.2K 10% E12 e3

CW-10 1.2K 10% E12 e3

Supplier's Site Datasheet
RES 1.2K OHM 13W 10% WW AXIAL - CW0101K200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 13W 10% WW AXIAL
CW0101K200KE12
RES 1.2K OHM 13W 10% WW AXIAL CW0101K200KE12
RES 1.2Kohm 13W 10% WW AXIAL

RES 1.2Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K200KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K200KE12-ND
Through Hole Resistors CW0101K200KE12-ND
1.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0101K200KE12 CW0101K200KE12 CW0101K200KE12-ND
Product Name Wirewound Resistors RES 1.2K OHM 13W 10% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 1200 ohms 1200 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details