Vishay Intertechnology, Inc. RES 1.2K OHM 13W 5% WW AXIAL CW0101K200JS73

Description
RES 1.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 13W 5% WW AXIAL - CW0101K200JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 13W 5% WW AXIAL
CW0101K200JS73
RES 1.2K OHM 13W 5% WW AXIAL CW0101K200JS73
RES 1.2Kohm 13W 5% WW AXIAL

RES 1.2Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0101K200JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K200JS73
Wirewound Resistors 3110-CW0101K200JS73
CW-10 1.2K 5% S73

CW-10 1.2K 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-1.2KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-1.2KTR-ND
Through Hole Resistors CWE-1.2KTR-ND
1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0101K200JS73 3110-CW0101K200JS73 CWE-1.2KTR-ND
Product Name RES 1.2K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms 1200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers