Vishay Intertechnology, Inc. RES 1.2K OHM 13W 5% WW AXIAL CW0101K200JE733

Description
RES 1.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 13W 5% WW AXIAL - CW0101K200JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 13W 5% WW AXIAL
CW0101K200JE733
RES 1.2K OHM 13W 5% WW AXIAL CW0101K200JE733
RES 1.2Kohm 13W 5% WW AXIAL

RES 1.2Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0101K200JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K200JE733-ND
Through Hole Resistors CW0101K200JE733-ND
1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 1.2K 5% E73 E3 Vishay - 70P3550 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 1.2K 5% E73 E3 Vishay
70P3550
Cw-10-3 1.2K 5% E73 E3 Vishay 70P3550
CW-10-3 1.2K 5% E73 e3

CW-10-3 1.2K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0101K200JE733 CW0101K200JE733-ND 70P3550
Product Name RES 1.2K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 1.2K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details