Vishay Precision Group CW0101K200JE73 CW0101K200JE73

Description
CW0101K200JE73
Request a Quote Datasheet
Description
CW0101K200JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW0101K200JE73 - CW0101K200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0101K200JE73
CW0101K200JE73
CW0101K200JE73 CW0101K200JE73
CW0101K200JE73

CW0101K200JE73

Supplier's Site
Through Hole Resistors - CW0101K200JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0101K200JE73-ND
Through Hole Resistors CW0101K200JE73-ND
1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0101K200JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0101K200JE73
Wirewound Resistors 3110-CW0101K200JE73
CW-10 1.2K 5% E73 e3

CW-10 1.2K 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 1.2Kohm, 10W, 5%; Resistance Vishay - 65K3601 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.2Kohm, 10W, 5%; Resistance Vishay
65K3601
Wirewound Resistor, 1.2Kohm, 10W, 5%; Resistance Vishay 65K3601
WIREWOUND RESISTOR, 1.2KOHM, 10W, 5%; Resistance:1.2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.2KOHM, 10W, 5%; Resistance:1.2kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0101K200JE73 CW0101K200JE73-ND 3110-CW0101K200JE73 65K3601
Product Name CW0101K200JE73 Through Hole Resistors Wirewound Resistors Wirewound Resistor, 1.2Kohm, 10W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details